Parco Scientific Company Kilotech KLE Series Economy Precision Scales KLE-200

Description
These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for small lab and educational environments. strong>Features: External calibration weight (200g model only), brushed stainless steel plater and adapter Weighs in g, oz, lb, dwt, ozt, cnt Counting features Operating temperature: 10ºC to 35ºC One year warranty p>
Description
These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for small lab and educational environments. strong>Features: External calibration weight (200g model only), brushed stainless steel plater and adapter Weighs in g, oz, lb, dwt, ozt, cnt Counting features Operating temperature: 10ºC to 35ºC One year warranty p>

Suppliers

Company
Product
Description
Supplier Links
Kilotech KLE Series Economy Precision Scales - KLE-200 - Parco Scientific Company
Westland, MI, USA
Kilotech KLE Series Economy Precision Scales
KLE-200
Kilotech KLE Series Economy Precision Scales KLE-200
These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for small lab and educational environments. strong>Features: External calibration weight (200g model only), brushed stainless steel plater and adapter Weighs in g, oz, lb, dwt, ozt, cnt Counting features Operating temperature: 10ºC to 35ºC One year warranty p>

These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for small lab and educational environments.
strong>Features:

  • External calibration weight (200g model only), brushed stainless steel plater and adapter
  • Weighs in g, oz, lb, dwt, ozt, cnt
  • Counting features
  • Operating temperature: 10ºC to 35ºC
  • One year warranty

p>

Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number KLE-200
Product Name Kilotech KLE Series Economy Precision Scales
Capacity 0.4410 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details