Parco Scientific Company Kilotech KPC 1000SS Series Electronic Scale KPC 1000SS-0.5

Description
All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to operate. Convenient tare feature lets you deduct the weight of the container, providing net weight only. strong>Features: Large LCD display - 1" high numbers Removable stainless steel covered platform Tare weighing function 120sec. auto-off when battery operated Weighing modes: g, oz, lb-oz Ac adapter (included) or batteries (not included) One year warranty
Description
All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to operate. Convenient tare feature lets you deduct the weight of the container, providing net weight only. strong>Features: Large LCD display - 1" high numbers Removable stainless steel covered platform Tare weighing function 120sec. auto-off when battery operated Weighing modes: g, oz, lb-oz Ac adapter (included) or batteries (not included) One year warranty

Suppliers

Company
Product
Description
Supplier Links
Kilotech KPC 1000SS Series Electronic Scale - KPC 1000SS-0.5 - Parco Scientific Company
Westland, MI, USA
Kilotech KPC 1000SS Series Electronic Scale
KPC 1000SS-0.5
Kilotech KPC 1000SS Series Electronic Scale KPC 1000SS-0.5
All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to operate. Convenient tare feature lets you deduct the weight of the container, providing net weight only. strong>Features: Large LCD display - 1" high numbers Removable stainless steel covered platform Tare weighing function 120sec. auto-off when battery operated Weighing modes: g, oz, lb-oz Ac adapter (included) or batteries (not included) One year warranty

All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to operate. Convenient tare feature lets you deduct the weight of the container, providing net weight only.
strong>Features:

  • Large LCD display - 1" high numbers
  • Removable stainless steel covered platform
  • Tare weighing function
  • 120sec. auto-off when battery operated
  • Weighing modes: g, oz, lb-oz
  • Ac adapter (included) or batteries (not included)
  • One year warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number KPC 1000SS-0.5
Product Name Kilotech KPC 1000SS Series Electronic Scale
Capacity 1.1 lbs (0.5000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 199554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 3.31 lbs (1.5 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details