Parco Scientific Company Kilotech KHA Series Entry Level Precision Balances KHA-203R

Description
Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable (optional on some comparable models). strong>Features: External calibration, brushed stainless steel platter and adapter Leveling bubble and adjustable feet Weighs in g, oz, lb, dwt, ozt, cnt and the KHA-1000R also weighs in CT with counting features RS232 is a 9 PIN mono-directional serial interface with printing data output Operating temperature: 10ºC to 35ºC Power source: 120VAC (6 VDC adapter-included or four 1.5 VDC batteries-not included One year warranty
Description
Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable (optional on some comparable models). strong>Features: External calibration, brushed stainless steel platter and adapter Leveling bubble and adjustable feet Weighs in g, oz, lb, dwt, ozt, cnt and the KHA-1000R also weighs in CT with counting features RS232 is a 9 PIN mono-directional serial interface with printing data output Operating temperature: 10ºC to 35ºC Power source: 120VAC (6 VDC adapter-included or four 1.5 VDC batteries-not included One year warranty

Suppliers

Company
Product
Description
Supplier Links
Kilotech KHA Series Entry Level Precision Balances - KHA-203R - Parco Scientific Company
Westland, MI, USA
Kilotech KHA Series Entry Level Precision Balances
KHA-203R
Kilotech KHA Series Entry Level Precision Balances KHA-203R
Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable (optional on some comparable models). strong>Features: External calibration, brushed stainless steel platter and adapter Leveling bubble and adjustable feet Weighs in g, oz, lb, dwt, ozt, cnt and the KHA-1000R also weighs in CT with counting features RS232 is a 9 PIN mono-directional serial interface with printing data output Operating temperature: 10ºC to 35ºC Power source: 120VAC (6 VDC adapter-included or four 1.5 VDC batteries-not included One year warranty

Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable (optional on some comparable models).
strong>Features:

  • External calibration, brushed stainless steel platter and adapter
  • Leveling bubble and adjustable feet
  • Weighs in g, oz, lb, dwt, ozt, cnt and the KHA-1000R also weighs in CT with counting features
  • RS232 is a 9 PIN mono-directional serial interface with printing data output
  • Operating temperature: 10ºC to 35ºC
  • Power source: 120VAC (6 VDC adapter-included or four 1.5 VDC batteries-not included
  • One year warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number KHA-203R
Product Name Kilotech KHA Series Entry Level Precision Balances
Capacity 0.4410 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Spring Balances - 1906038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 27.56 lbs (12.5 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details