Parco Scientific Company Adam Highland Portable Balances HCB3001

Description
Adam Equipment’s Highland balances have what it takes for lab work, field use,and various industrial applications. They feature multiple weighing units, RS-232 and USB interfaces, rechargeable battery pack and AC operation, capacity tracker, adjustable feet and level, lock down and more. Density and specific gravity determination are easy with the below balance weighing feature, and the removable draft shield eliminates wind disturbances outdoors or in drafty environments. ShockProtect™ overload protection keeps the performance of the Highland safe and secure, and the HandiCal™ internal calibration weight provides reliable readings time after time. strong>Features: ul style="padding-botto m: 0px; list-style-type: square; margin: 18px 0px 18px 2em; padding-left: 0px; outline-width: 0px; padding-right: 0px; font-family: inherit; font-size: 12px; vertical-align: baseline; padding-top: 0px;border-width: 0px;"> Backlit LCD display Stainless steel pan with removable draft shield External calibration Full range tare with dual tare keys Auto power off and low battery indicator Lock down mounting slot for Kensington™ type lock Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation
Description
Adam Equipment’s Highland balances have what it takes for lab work, field use,and various industrial applications. They feature multiple weighing units, RS-232 and USB interfaces, rechargeable battery pack and AC operation, capacity tracker, adjustable feet and level, lock down and more. Density and specific gravity determination are easy with the below balance weighing feature, and the removable draft shield eliminates wind disturbances outdoors or in drafty environments. ShockProtect™ overload protection keeps the performance of the Highland safe and secure, and the HandiCal™ internal calibration weight provides reliable readings time after time. strong>Features: ul style="padding-botto m: 0px; list-style-type: square; margin: 18px 0px 18px 2em; padding-left: 0px; outline-width: 0px; padding-right: 0px; font-family: inherit; font-size: 12px; vertical-align: baseline; padding-top: 0px;border-width: 0px;"> Backlit LCD display Stainless steel pan with removable draft shield External calibration Full range tare with dual tare keys Auto power off and low battery indicator Lock down mounting slot for Kensington™ type lock Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation

Suppliers

Company
Product
Description
Supplier Links
Adam Highland Portable Balances - HCB3001 - Parco Scientific Company
Westland, MI, USA
Adam Highland Portable Balances
HCB3001
Adam Highland Portable Balances HCB3001
Adam Equipment’s Highland balances have what it takes for lab work, field use,and various industrial applications. They feature multiple weighing units, RS-232 and USB interfaces, rechargeable battery pack and AC operation, capacity tracker, adjustable feet and level, lock down and more. Density and specific gravity determination are easy with the below balance weighing feature, and the removable draft shield eliminates wind disturbances outdoors or in drafty environments. ShockProtect™ overload protection keeps the performance of the Highland safe and secure, and the HandiCal™ internal calibration weight provides reliable readings time after time. strong>Features: ul style="padding-botto m: 0px; list-style-type: square; margin: 18px 0px 18px 2em; padding-left: 0px; outline-width: 0px; padding-right: 0px; font-family: inherit; font-size: 12px; vertical-align: baseline; padding-top: 0px;border-width: 0px;"> Backlit LCD display Stainless steel pan with removable draft shield External calibration Full range tare with dual tare keys Auto power off and low battery indicator Lock down mounting slot for Kensington™ type lock Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation

Adam Equipment’s Highland balances have what it takes for lab work, field use,and various industrial applications. They feature multiple weighing units, RS-232 and USB interfaces, rechargeable battery pack and AC operation, capacity tracker, adjustable feet and level, lock down and more. Density and specific gravity determination are easy with the below balance weighing feature, and the removable draft shield eliminates wind disturbances outdoors or in drafty environments. ShockProtect™ overload protection keeps the performance of the Highland safe and secure, and the HandiCal™ internal calibration weight provides reliable readings time after time.
strong>Features:
ul style="padding-bottom: 0px; list-style-type: square; margin: 18px 0px 18px 2em; padding-left: 0px; outline-width: 0px; padding-right: 0px; font-family: inherit; font-size: 12px; vertical-align: baseline; padding-top: 0px;border-width: 0px;">

  • Backlit LCD display
  • Stainless steel pan with removable draft shield
  • External calibration
  • Full range tare with dual tare keys
  • Auto power off and low battery indicator
  • Lock down mounting slot for Kensington™ type lock
  • Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number HCB3001
Product Name Adam Highland Portable Balances
Capacity 6.62 lbs (3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing module for RTN/M2LB/33t - 1-RTN/M2LB33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details