Parco Scientific Company EJ Newton Series Compact Balances EJ-200

Description
The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from A&D. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Easy to read LCD display with backlight Percentage and counting Underhook weighing option Specific gravity function Check-weighing capability Fast - 1 second response time AC adaptor (included) or battery operated (4 x AA batteries not included) 5 year warranty
Description
The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from A&D. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Easy to read LCD display with backlight Percentage and counting Underhook weighing option Specific gravity function Check-weighing capability Fast - 1 second response time AC adaptor (included) or battery operated (4 x AA batteries not included) 5 year warranty

Suppliers

Company
Product
Description
Supplier Links
EJ Newton Series Compact Balances - EJ-200 - Parco Scientific Company
Westland, MI, USA
EJ Newton Series Compact Balances
EJ-200
EJ Newton Series Compact Balances EJ-200
The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from A&D. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Easy to read LCD display with backlight Percentage and counting Underhook weighing option Specific gravity function Check-weighing capability Fast - 1 second response time AC adaptor (included) or battery operated (4 x AA batteries not included) 5 year warranty

The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from A&D.
strong>
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Easy to read LCD display with backlight
  • Percentage and counting
  • Underhook weighing option
  • Specific gravity function
  • Check-weighing capability
  • Fast - 1 second response time
  • AC adaptor (included) or battery operated (4 x AA batteries not included)
  • 5 year warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number EJ-200
Product Name EJ Newton Series Compact Balances
Capacity 0.4631 lbs (0.2100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Weighing module for RTN/M2LAR/4.7t - 1-RTN/M2LAR4.7T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 10362 lbs (4699 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details