Parco Scientific Company Ohaus Scout Pro Portable Balances SP601

Description
Designed for use in laboratory, industrial or education applications, the OHAUS Scout Pro features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232 or USB connectivity, the Scout Pro is the portable balance for your needs! strong>Features: Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock ABS housing, stainless steel pan Application modes: Parts counting with average piece weigh recalculation, Percentage weighing, Totalization, Display hold UOM: g, kg, oz, lb, dwt, ozt, lb:oz Span calibration mass included on 200g, 400g and 600g models Overload and underload indicators, low battery indicator and auto shut-off AC Adapter (Included) or 4 AA Batteries (Not included)
Description
Designed for use in laboratory, industrial or education applications, the OHAUS Scout Pro features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232 or USB connectivity, the Scout Pro is the portable balance for your needs! strong>Features: Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock ABS housing, stainless steel pan Application modes: Parts counting with average piece weigh recalculation, Percentage weighing, Totalization, Display hold UOM: g, kg, oz, lb, dwt, ozt, lb:oz Span calibration mass included on 200g, 400g and 600g models Overload and underload indicators, low battery indicator and auto shut-off AC Adapter (Included) or 4 AA Batteries (Not included)

Suppliers

Company
Product
Description
Supplier Links
Ohaus Scout Pro Portable Balances - SP601 - Parco Scientific Company
Westland, MI, USA
Ohaus Scout Pro Portable Balances
SP601
Ohaus Scout Pro Portable Balances SP601
Designed for use in laboratory, industrial or education applications, the OHAUS Scout Pro features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232 or USB connectivity, the Scout Pro is the portable balance for your needs! strong>Features: Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock ABS housing, stainless steel pan Application modes: Parts counting with average piece weigh recalculation, Percentage weighing, Totalization, Display hold UOM: g, kg, oz, lb, dwt, ozt, lb:oz Span calibration mass included on 200g, 400g and 600g models Overload and underload indicators, low battery indicator and auto shut-off AC Adapter (Included) or 4 AA Batteries (Not included)

Designed for use in laboratory, industrial or education applications, the OHAUS Scout Pro features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232 or USB connectivity, the Scout Pro is the portable balance for your needs!
strong>Features:

  • Mechanical and software protection provides superior resistance against shock and overloading
  • Easy snap-in user installable RS232 or USB interface accessory
  • Software lock switch and integrated transportation lock
  • ABS housing, stainless steel pan
  • Application modes: Parts counting with average piece weigh recalculation, Percentage weighing, Totalization, Display hold
  • UOM: g, kg, oz, lb, dwt, ozt, lb:oz
  • Span calibration mass included on 200g, 400g and 600g models
  • Overload and underload indicators, low battery indicator and auto shut-off
  • AC Adapter (Included) or 4 AA Batteries (Not included)
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number SP601
Product Name Ohaus Scout Pro Portable Balances
Capacity 1.32 lbs (0.6000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1231745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details