Parco Scientific Company Ohaus Pull Type Spring Scales 8262-MO

Description
Ohaus spring scales are designed to deliver reproducible results time after time, perfect for general weighing, force experiments, action-reaction demonstrations and much more. These pull type design spring scales feature Ohaus quality with a custom internal spring mechanism. They offer a versatile and inexpensive way to display measurements in Grams, Ounces, Pounds and Newtons. p>
Description
Ohaus spring scales are designed to deliver reproducible results time after time, perfect for general weighing, force experiments, action-reaction demonstrations and much more. These pull type design spring scales feature Ohaus quality with a custom internal spring mechanism. They offer a versatile and inexpensive way to display measurements in Grams, Ounces, Pounds and Newtons. p>

Suppliers

Company
Product
Description
Supplier Links
Ohaus Pull Type Spring Scales - 8262-MO - Parco Scientific Company
Westland, MI, USA
Ohaus Pull Type Spring Scales
8262-MO
Ohaus Pull Type Spring Scales 8262-MO
Ohaus spring scales are designed to deliver reproducible results time after time, perfect for general weighing, force experiments, action-reaction demonstrations and much more. These pull type design spring scales feature Ohaus quality with a custom internal spring mechanism. They offer a versatile and inexpensive way to display measurements in Grams, Ounces, Pounds and Newtons. p>

Ohaus spring scales are designed to deliver reproducible results time after time, perfect for general weighing, force experiments, action-reaction demonstrations and much more. These pull type design spring scales feature Ohaus quality with a custom internal spring mechanism. They offer a versatile and inexpensive way to display measurements in Grams, Ounces, Pounds and Newtons.
p>

Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number 8262-MO
Product Name Ohaus Pull Type Spring Scales
Capacity 0.4410 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Spring Balances - 1907729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 27.56 lbs (12.5 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2AR/2.2t - 1-RTN/M2AR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details