Parco Scientific Company Ohaus Scout Pro Education Balances SPE6001

Description
Designed for use in education applications, the OHAUS Scout Pro-Education features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232 or USB connectivity, the Scout Pro is the portable balance for your needs! strong>Features: Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock ABS housing, stainless steel pan Application modes: Weighing, Specific gravity, Percentage weighing, Totalization, Display hold, Parts counting UOM: g, kg, oz, lb, N Span calibration mass included on 200g, 400g and 600g models Overload and underload indicators, low battery indicator and auto shut-off AC Adapter (Included) or 4 AA Batteries (Not included)
Description
Designed for use in education applications, the OHAUS Scout Pro-Education features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232 or USB connectivity, the Scout Pro is the portable balance for your needs! strong>Features: Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock ABS housing, stainless steel pan Application modes: Weighing, Specific gravity, Percentage weighing, Totalization, Display hold, Parts counting UOM: g, kg, oz, lb, N Span calibration mass included on 200g, 400g and 600g models Overload and underload indicators, low battery indicator and auto shut-off AC Adapter (Included) or 4 AA Batteries (Not included)

Suppliers

Company
Product
Description
Supplier Links
Ohaus Scout Pro Education Balances - SPE6001 - Parco Scientific Company
Westland, MI, USA
Ohaus Scout Pro Education Balances
SPE6001
Ohaus Scout Pro Education Balances SPE6001
Designed for use in education applications, the OHAUS Scout Pro-Education features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232 or USB connectivity, the Scout Pro is the portable balance for your needs! strong>Features: Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock ABS housing, stainless steel pan Application modes: Weighing, Specific gravity, Percentage weighing, Totalization, Display hold, Parts counting UOM: g, kg, oz, lb, N Span calibration mass included on 200g, 400g and 600g models Overload and underload indicators, low battery indicator and auto shut-off AC Adapter (Included) or 4 AA Batteries (Not included)

Designed for use in education applications, the OHAUS Scout Pro-Education features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232 or USB connectivity, the Scout Pro is the portable balance for your needs!
strong>Features:

  • Mechanical and software protection provides superior resistance against shock and overloading
  • Easy snap-in user installable RS232 or USB interface accessory
  • Software lock switch and integrated transportation lock
  • ABS housing, stainless steel pan
  • Application modes: Weighing, Specific gravity, Percentage weighing, Totalization, Display hold, Parts counting
  • UOM: g, kg, oz, lb, N
  • Span calibration mass included on 200g, 400g and 600g models
  • Overload and underload indicators, low battery indicator and auto shut-off
  • AC Adapter (Included) or 4 AA Batteries (Not included)
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number SPE6001
Product Name Ohaus Scout Pro Education Balances
Capacity 13.23 lbs (6 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 687289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Printing
Ratings / Certifications Other; RoHS Certified
Capacity 331 lbs (150 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details