Parco Scientific Company Datasheets for Density and Specific Gravity Instruments
Density and specific gravity instruments are meters used to determine density and specific gravity.
Density and Specific Gravity Instruments: Learn more
| Product Name | Notes |
|---|---|
| Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Time display and alarm clock 12/24 hour system clock... | |
| A standard hygrometer using the wet bulb and dry bulb method to determine air humidity. Two red liquid-filled thermometers are secured to the plastic scale plates. Water is supplied to... | |
| Density Blocks with Hooks | |
| Density Cube Set in Wooden Box | |
| Economy Density Cube Set | |
| Heavy Liquid Hydrometer | |
| Light Liquid Hydrometer | |
| This desktop hygrometer has a large two-tier LCD display, measuring 54mm x 68mm. Displays date and time and has an alarm function. strong>Features: ul> Temperature Range: -50°C to 70°C (-58°F... | |
| This hygrometer makes it easy to read the relative humidity in the atmosphere. 0% to 100% humidity can be easily read on the face of the hygrometer. p> | |
| This instrument can be wall mounted inside or outside for easy readings when determining air humidity. It reads humidity from 10% to 90%, as well as temperature from -20ºC to... |