Parco Scientific Company Datasheets for Petri Dishes
Petri dishes are shallow, cylindrical, lidded dishes that are used to culture cells. They are sometimes called Petri plates or cell culture dishes.
Petri Dishes: Learn more
| Product Name | Notes |
|---|---|
| Glass Petri Dish, 100mm O.D | |
| Glass Petri Dish, 60mm O.D | |
| Made of polystyrene, these sterile petri dishes are available in standard sizes and configurations. Economical clear dishes packaged in sleeves of 10 or 20 depending on the type. Very sturdy... | |
| These 50 x 90 mm sterile Petri dishes with absorbent pads are ideal for culturing microorganisms on either agar or broth based media. Designed to accommodate 47mm diameter membrane filters. |