Parco Scientific Company Kilotech KLE Series Economy Precision Scales KLE-2000

Description
These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for small lab and educational environments. strong>Features: External calibration weight (200g model only), brushed stainless steel plater and adapter Weighs in g, oz, lb, dwt, ozt, cnt Counting features Operating temperature: 10ºC to 35ºC One year warranty p>
Description
These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for small lab and educational environments. strong>Features: External calibration weight (200g model only), brushed stainless steel plater and adapter Weighs in g, oz, lb, dwt, ozt, cnt Counting features Operating temperature: 10ºC to 35ºC One year warranty p>

Suppliers

Company
Product
Description
Supplier Links
Kilotech KLE Series Economy Precision Scales - KLE-2000 - Parco Scientific Company
Westland, MI, USA
Kilotech KLE Series Economy Precision Scales
KLE-2000
Kilotech KLE Series Economy Precision Scales KLE-2000
These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for small lab and educational environments. strong>Features: External calibration weight (200g model only), brushed stainless steel plater and adapter Weighs in g, oz, lb, dwt, ozt, cnt Counting features Operating temperature: 10ºC to 35ºC One year warranty p>

These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for small lab and educational environments.
strong>Features:

  • External calibration weight (200g model only), brushed stainless steel plater and adapter
  • Weighs in g, oz, lb, dwt, ozt, cnt
  • Counting features
  • Operating temperature: 10ºC to 35ºC
  • One year warranty

p>

Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number KLE-2000
Product Name Kilotech KLE Series Economy Precision Scales
Capacity 4.41 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 687278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 70.56 lbs (32 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details