Parco Scientific Company Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Temperature range: -32ºC to 1150ºC (-26ºF to 2102ºF) Accuracy:... | |
| Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Temperature range: -40ºC to 550ºC (-40ºF to 986ºF) Accuracy:... | |
| Colorful Thermometer Set | |
| Great for indoors or outdoors, this large-display thermometer with 12" diameter is ideal for classrooms. The large numbers let you read temperatures from a distance. This thermometer has a temperature... | |
| Indoor Thermometer | |
| Jumbo Classroom Thermometer | |
| Large Wall Thermometer | |
| Maximum/Minimum Thermometer | |
| Multi-Purpose Thermometer | |
| Seasons Thermometer | |
| This easy-to-read thermometer allows you to compare the difference between Fahrenheit and Celsius. Temperature range: -10?é??F to 120?é??F and -20?é??C to 50?é??C. White plastic backing. Dimensions are 8?é??"h x 1?é??"w. | |
| Wall Thermometer |