Our series of spring scales provides direct readings for force and measurement. Each scale is calibrated in both newtons and grams. These scales incorporate a zero adjustment for accuracy and are color-coded for students to easily differentiate which scale they require. The body tube is constructed of plastic and the scale measures 7.5" long by 0.75" in diameter.
p>
| Parco Scientific Company | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | P11119 |
| Product Name | Pull Type Color Coded Spring Scales |
| Capacity | 4.41 lbs (2 kg) |