Parco Scientific Company Datasheets for Bags and Sacks
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more
| Product Name | Notes |
|---|---|
| Bag is securely supported on a stainless steel wire frame and polypropylene bottom, which also serves as a containment tray in the event of bag leakage. Tray is safety orange... | |
| Benchtop Biohazard Bag | |
| Economical and convenient, this rectangular frame holds a polyethylene bag 22 x 28cm (8?é?? x 11") which is just the right size for collecting pipette tips, microcentrifuge tubes, etc. during... | |
| For maximum protection and convenience when disposing of biohazardous wastes, Clavies?é?« transparent, autoclave bags are made of 0.05mm (0.002") thick polypropylene. Fill the bag with used Petri dishes, membrane filters,... | |
| Just place a biohazard bag into the sturdy wire holder and stretch the bag over the top ring. A separate hooked ring rests over the top to keep the bag... | |
| Made of High Molecular Weight, High-Density (HMHD) polyethylene, these translucent bags can be used for the safe disposal of used pipettes, Petri dishes, culture plates, membrane filters and more. Biohazard... | |
| Orange-red biohazard bags feature a printed sterilization patch that darkens when subjected to steam sterilization. A large black biohazard symbol and precautionary procedures printed in four languages are clearly visible... | |
| Protect against dangerous tears and leaks with extra strong, high impact biohazard disposal bags. The orange-red bags are printed with the standard biohazard warning symbol and precautionary procedures in four... | |
| Silicone Rubber Loops | |
| These pads are impregnated with a heat-released deodorant that doesn't merely mask autoclave odors, but actually neutralizes them with one of four pleasant scents. Protective cover melts in autoclave bag,... | |
| Twist Ties |