Parco Scientific Company Economy Double Pan Balance B-400-O

Description
Two-platform design is based on the classic Roberval balance principle. Its convenience and accuracy is commonly used for comparative weighing to determine the difference in mass between two objects rather than their absolute value. Incorporates sliding weight on beam for fine adjustment. strong>Features: strong> ul> Stainless Steel Platforms (15cm in size) Capacity- 2000g Notched and tiered beam, calibration 0.1g sensitivity Weight Set- 100g, 200g, 500g, 1000g (enclosed in case) Cream color Five Year Warranty
Description
Two-platform design is based on the classic Roberval balance principle. Its convenience and accuracy is commonly used for comparative weighing to determine the difference in mass between two objects rather than their absolute value. Incorporates sliding weight on beam for fine adjustment. strong>Features: strong> ul> Stainless Steel Platforms (15cm in size) Capacity- 2000g Notched and tiered beam, calibration 0.1g sensitivity Weight Set- 100g, 200g, 500g, 1000g (enclosed in case) Cream color Five Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Economy Double Pan Balance - B-400-O - Parco Scientific Company
Westland, MI, USA
Economy Double Pan Balance
B-400-O
Economy Double Pan Balance B-400-O
Two-platform design is based on the classic Roberval balance principle. Its convenience and accuracy is commonly used for comparative weighing to determine the difference in mass between two objects rather than their absolute value. Incorporates sliding weight on beam for fine adjustment. strong>Features: strong> ul> Stainless Steel Platforms (15cm in size) Capacity- 2000g Notched and tiered beam, calibration 0.1g sensitivity Weight Set- 100g, 200g, 500g, 1000g (enclosed in case) Cream color Five Year Warranty

Two-platform design is based on the classic Roberval balance principle. Its convenience and accuracy is commonly used for comparative weighing to determine the difference in mass between two objects rather than their absolute value. Incorporates sliding weight on beam for fine adjustment.
strong>Features:
strong>
ul>

  • Stainless Steel Platforms (15cm in size)
  • Capacity- 2000g
  • Notched and tiered beam, calibration 0.1g sensitivity
  • Weight Set- 100g, 200g, 500g, 1000g (enclosed in case)
  • Cream color
  • Five Year Warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number B-400-O
Product Name Economy Double Pan Balance
Type Mechanical Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 687307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale
Ratings / Certifications Other; RoHS Certified
Capacity 17.64 lbs (8 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details