Parco Scientific Company Ohaus Dial-O-Gram Balance 310-00

Description
The Dial-O-Gram balance offer the accuracy and convenience of an integrated weigh below balance while allowing students to visualize mass measurement principles. Designed with a hanging pan system, both balances offer 10 times the readability of the Ohaus Triple Beam and Dial-O-Gram top loading balances. strong>Features: The three-point base, special floating bearing principle and beam design eliminates the need for level adjustment Zeroing is quickly achieved by means of a zero adjust knob at the end of the beam Aluminum pressure castings for the base and beam assembly, agate bearings, steel knife-edges, and 89mm steel pan Vernier dial convenience Typically used in a classroom, laboratory or intrinsically safe environment
Description
The Dial-O-Gram balance offer the accuracy and convenience of an integrated weigh below balance while allowing students to visualize mass measurement principles. Designed with a hanging pan system, both balances offer 10 times the readability of the Ohaus Triple Beam and Dial-O-Gram top loading balances. strong>Features: The three-point base, special floating bearing principle and beam design eliminates the need for level adjustment Zeroing is quickly achieved by means of a zero adjust knob at the end of the beam Aluminum pressure castings for the base and beam assembly, agate bearings, steel knife-edges, and 89mm steel pan Vernier dial convenience Typically used in a classroom, laboratory or intrinsically safe environment

Suppliers

Company
Product
Description
Supplier Links
Ohaus Dial-O-Gram Balance - 310-00 - Parco Scientific Company
Westland, MI, USA
Ohaus Dial-O-Gram Balance
310-00
Ohaus Dial-O-Gram Balance 310-00
The Dial-O-Gram balance offer the accuracy and convenience of an integrated weigh below balance while allowing students to visualize mass measurement principles. Designed with a hanging pan system, both balances offer 10 times the readability of the Ohaus Triple Beam and Dial-O-Gram top loading balances. strong>Features: The three-point base, special floating bearing principle and beam design eliminates the need for level adjustment Zeroing is quickly achieved by means of a zero adjust knob at the end of the beam Aluminum pressure castings for the base and beam assembly, agate bearings, steel knife-edges, and 89mm steel pan Vernier dial convenience Typically used in a classroom, laboratory or intrinsically safe environment

The Dial-O-Gram balance offer the accuracy and convenience of an integrated weigh below balance while allowing students to visualize mass measurement principles. Designed with a hanging pan system, both balances offer 10 times the readability of the Ohaus Triple Beam and Dial-O-Gram top loading balances.
strong>Features:

  • The three-point base, special floating bearing principle and beam design eliminates the need for level adjustment
  • Zeroing is quickly achieved by means of a zero adjust knob at the end of the beam
  • Aluminum pressure castings for the base and beam assembly, agate bearings, steel knife-edges, and 89mm steel pan
  • Vernier dial convenience
  • Typically used in a classroom, laboratory or intrinsically safe environment
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number 310-00
Product Name Ohaus Dial-O-Gram Balance
Type Mechanical Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing module for RTN 10t / 15t / 22t - 1-RTN/M2AR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details