Skyworks Solutions, Inc. 3.75 kV 6-channel digital isolator SI86S660BC-IS1

Description
3.75 kV 6-ch Isolator
Request a Quote
Description
3.75 kV 6-ch Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1342583-SI86S660BC-IS1 is a multi-channel digital isolator designed for high-speed applications. It supports data rates up to 150 Mbps and features a unidirectional channel configuration with six channels. The device operates within a supply voltage range of 2.25V to 5.5V and offers an isolation voltage of 3750 Vrms. Key specifications include a typical rise and fall time of 2.5 ns, a maximum propagation delay of 14 ns, and a pulse width distortion of 2 ns. The common mode transient immunity is rated at a minimum of 150 kV/µs, ensuring robust performance in noisy environments. The operating temperature range is from -40°C to 125°C, making it suitable for industrial and automotive applications. The isolator is packaged in a 16-SOIC surface mount configuration and is RoHS compliant. It is particularly useful in applications such as industrial automation systems, medical electronics, and isolated power supplies.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1342583-SI86S660BC-IS1 is a multi-channel digital isolator designed for high-speed applications. It supports data rates up to 150 Mbps and features a unidirectional channel configuration with six channels. The device operates within a supply voltage range of 2.25V to 5.5V and offers an isolation voltage of 3750 Vrms. Key specifications include a typical rise and fall time of 2.5 ns, a maximum propagation delay of 14 ns, and a pulse width distortion of 2 ns. The common mode transient immunity is rated at a minimum of 150 kV/µs, ensuring robust performance in noisy environments. The operating temperature range is from -40°C to 125°C, making it suitable for industrial and automotive applications. The isolator is packaged in a 16-SOIC surface mount configuration and is RoHS compliant. It is particularly useful in applications such as industrial automation systems, medical electronics, and isolated power supplies.

Suppliers

Company
Product
Description
Supplier Links
3.75 kV 6-channel digital isolator - SI86S660BC-IS1 - Skyworks Solutions, Inc.
Irvine, CA, United States
3.75 kV 6-channel digital isolator
SI86S660BC-IS1
3.75 kV 6-channel digital isolator SI86S660BC-IS1
3.75 kV 6-ch Isolator

3.75 kV 6-ch Isolator

Supplier's Site
Isolators - Digital Isolators - 1342583-SI86S660BC-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1342583-SI86S660BC-IS1
Isolators - Digital Isolators 1342583-SI86S660BC-IS1
Win Source Part Number: 1342583-SI86S660BC-I S1 Category: Isolators - Digital Isolators Type: SPI Package: Tube Standard Package: 48 Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 14ns, 14ns Pulse Width Distortion (Max): 2ns Isolated Power: Yes Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI86S660

Win Source Part Number: 1342583-SI86S660BC-IS1
Category: Isolators - Digital Isolators
Type: SPI
Package: Tube
Standard Package: 48
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 6
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 6/0
Common Mode Transient Immunity (Min): 150kV/µs
Propagation Delay tpLH / tpHL (Max): 14ns, 14ns
Pulse Width Distortion (Max): 2ns
Isolated Power: Yes
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI86S660

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category Signal Conditioners Signal Isolators
Product Number SI86S660BC-IS1 1342583-SI86S660BC-IS1
Product Name 3.75 kV 6-channel digital isolator Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data