Skyworks Solutions, Inc. Isolators - Digital Isolators SI8662BB-B-IUR

Description
Win Source Part Number: 1244197-SI8662BB-B-I UR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8662
Request a Quote Datasheet
Description
Win Source Part Number: 1244197-SI8662BB-B-I UR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8662
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244197-SI8662BB-B-IUR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244197-SI8662BB-B-IUR
Isolators - Digital Isolators 1244197-SI8662BB-B-IUR
Win Source Part Number: 1244197-SI8662BB-B-I UR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8662

Win Source Part Number: 1244197-SI8662BB-B-IUR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4ns, 4ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/2
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8662

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1244197-SI8662BB-B-IUR
Product Name Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolated True RMS Input Modules - 8B-33-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details