Skyworks Solutions, Inc. Isolators - Digital Isolators SI8711BD-B-IM

Description
Win Source Part Number: 1243909-SI8711BD-B-I M Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2369,SI8711BDBIM Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243909-SI8711BD-B-I M Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2369,SI8711BDBIM Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243909-SI8711BD-B-IM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243909-SI8711BD-B-IM
Isolators - Digital Isolators 1243909-SI8711BD-B-IM
Win Source Part Number: 1243909-SI8711BD-B-I M Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2369,SI8711BDBIM Product Status: Obsolete

Win Source Part Number: 1243909-SI8711BD-B-IM
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 15Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 15ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Pulse Width Distortion (Max): 20ns
Isolated Power: No
Voltage - Supply: 3V ~ 30V
Package / Case: 8-VELGA
Supplier Device Package: 8-LGA (10x12.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2369,SI8711BDBIM
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243909-SI8711BD-B-IM
Product Name Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243740-SI8275DBD-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details