Johnson Electric North America, Inc. Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available... | |
| Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product... | |
| Johnson Electric is the leader in providing drive motors to the automotive industry worldwide. Drive motors include micro motors, gearboxes and electronic interfaces. Leading OEM's and Tier-1 suppliers in Europe,... | |
| Saia® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal... | |
| The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of... | |
| The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling,... | |
| The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size,... | |
| The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique... | |
| The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency,... |