Johnson Electric North America, Inc. Industry DC Motor HC685LG-021

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - HC685LG-021 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
HC685LG-021
Industry DC Motor HC685LG-021
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number HC685LG-021
Product Name Industry DC Motor
DC Voltage Range 20.0 VDC
Output Power 0.0200 HP
Continuous Torque 1.7 In-lbs (2.01 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP680 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 60.0 VDC
View Details
DC Motors - 8347657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
PM9 48V 3000 RPM - 775305 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details