Johnson Electric North America, Inc. Automotive Cooling Fan Motor MP8820

Description
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.
Description
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Suppliers

Company
Product
Description
Supplier Links
Automotive Cooling Fan Motor - MP8820 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive Cooling Fan Motor
MP8820
Automotive Cooling Fan Motor MP8820
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number MP8820
Product Name Automotive Cooling Fan Motor
Diameter / Width 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22DCP Athlonix - Precious Metal Brush DC Motor - 22DCP 32P2 210P 14 - Portescap
Specs
Commutation Brush
DC Voltage Range 15.0 VDC
Torque Constant 2.06 in-oz/amp (14.54 mN-m/amp)
View Details
Brushless motors - C10C-02 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
15750 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-755SH-6513 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 18.0 VDC
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details