Johnson Electric North America, Inc. Automotive DC Motor NF143G-122

Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive DC Motor - NF143G-122 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive DC Motor
NF143G-122
Automotive DC Motor NF143G-122
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number NF143G-122
Product Name Automotive DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0100 HP
Continuous Torque 0.1 In-lbs (0.1384 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

230V DC Motor - YHD-8512 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
Continuous Current 1.12 amps
View Details
FRAMELESS MOTOR - 25FSP08-B00608-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.08 in-oz/amp (14.7 mN-m/amp)
Output Power 0.1072 HP
View Details
DC Micro Motor - 76mm-2 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Coreless motors - A17B-20 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details