Johnson Electric North America, Inc. Industry DC Gearmotor R18DC-001

Description
DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.
Description
DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Gearmotor - R18DC-001 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Gearmotor
R18DC-001
Industry DC Gearmotor R18DC-001
DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.

DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Gearmotors
Product Number R18DC-001
Product Name Industry DC Gearmotor
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

269 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
SXA Gear Motor, 400V Batteryless - SXA40DW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.5 amps
View Details