Johnson Electric North America, Inc. Industry DC Motor NF243G-020

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - NF243G-020 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
NF243G-020
Industry DC Motor NF243G-020
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number NF243G-020
Product Name Industry DC Motor
DC Voltage Range 18.0 VDC
Output Power 0.0 HP
Continuous Torque 0.1 In-lbs (0.1153 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-7011905109-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
Coreless motors - A17B-21 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details
3800 and 7700 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTFS-180SM-09450 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details