Johnson Electric North America, Inc. Automotive DC Motor HC675G-101

Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive DC Motor - HC675G-101 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive DC Motor
HC675G-101
Automotive DC Motor HC675G-101
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number HC675G-101
Product Name Automotive DC Motor
DC Voltage Range 13.0 VDC
Output Power 0.0100 HP
Continuous Torque 0.9 In-lbs (0.9916 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A22C-32 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
Brushless DC Motor 750KV drone UAV Motor - YHD- BL2312 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Voltage Range 6.0 to 24.0 VDC
Output Power 0.0670 HP
View Details
PMDC Spur Gearmotor - Hansen Series 114-4 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details