Johnson Electric North America, Inc. Industry DC Motor HC313MG-020

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - HC313MG-020 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
HC313MG-020
Industry DC Motor HC313MG-020
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number HC313MG-020
Product Name Industry DC Motor
DC Voltage Range 3.6 VDC
Output Power 0.0600 HP
Continuous Torque 0.6 In-lbs (0.7034 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

22B-3N Series BLDC Right Angle Gearmotor - 3421 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 to 0.3069 HP
View Details
EC-Pro PowerTool with Integrated Fan - 40EC-Pro PT 55 8B 10 - Portescap
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.29 in-oz/amp (9.11 mN-m/amp)
Continuous Current 16.5 amps
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.28 in-oz/amp (9.05 mN-m/amp)
View Details