Johnson Electric North America, Inc. Automotive Compact DC Motor NS246G-001

Description
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive Compact DC Motor - NS246G-001 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive Compact DC Motor
NS246G-001
Automotive Compact DC Motor NS246G-001
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number NS246G-001
Product Name Automotive Compact DC Motor
DC Voltage Range 13.5 VDC
Output Power 0.0200 HP
Continuous Torque 0.4 In-lbs (0.4843 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1011125013-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
2 suppliers
PTRS-380SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-380SA-12300 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 30.0 VDC
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
Brushless Fan Motor Customize Different Speeds - YHD-6830 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 14.0 VDC
View Details