Johnson Electric North America, Inc. Industry DC Motor NF003SG-011

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - NF003SG-011 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
NF003SG-011
Industry DC Motor NF003SG-011
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number NF003SG-011
Product Name Industry DC Motor
DC Voltage Range 5.0 VDC
Output Power 0.0 HP
Continuous Torque 0.0 In-lbs (0.0231 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

28L28 Brush DC Coreless Motor - 28L28-410E.49 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 36.0 VDC
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
DC Motors - 4179712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.7 In-lbs (0.8320 kg-cm)
Gear Type Planetary; Planetary
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details