Johnson Electric North America, Inc. Automotive Cooling Fan Motor MP5623

Description
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.
Description
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Suppliers

Company
Product
Description
Supplier Links
Automotive Cooling Fan Motor - MP5623 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive Cooling Fan Motor
MP5623
Automotive Cooling Fan Motor MP5623
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number MP5623
Product Name Automotive Cooling Fan Motor
Diameter / Width 3.03 inch (77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - YHD-R560 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 2.41 amps
View Details
FRAMELESS MOTOR - 85FSP26-D29047-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 35.82 in-oz/amp (253 mN-m/amp)
Output Power 0.6299 HP
View Details
DC Micro Motor - BRS-7712SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Coreless motors - A16B-04 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details