Johnson Electric North America, Inc. Industry DC Motor HC785LP-027

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - HC785LP-027 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
HC785LP-027
Industry DC Motor HC785LP-027
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number HC785LP-027
Product Name Industry DC Motor
DC Voltage Range 18.0 VDC
Output Power 0.7400 HP
Continuous Torque 9.4 In-lbs (10.86 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

35NT2R82 Brush DC Coreless Motor - 35NT2R82-426SP.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 32.0 VDC
View Details
Brushless motors - C17B-16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 7.4 VDC
Output Power 0.0073 HP
View Details
11000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-750SH-7030 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 6.0 to 12.0 VDC
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details