Johnson Electric North America, Inc. Automotive DC Motor NF143G-104

Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive DC Motor - NF143G-104 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive DC Motor
NF143G-104
Automotive DC Motor NF143G-104
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number NF143G-104
Product Name Automotive DC Motor
DC Voltage Range 13.0 VDC
Output Power 0.0 HP
Continuous Torque 0.1 In-lbs (0.0807 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1044-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
2 suppliers
15500 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-775PH-7513 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 18.0 VDC
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
DC Brush Motor - YHD-7512 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
View Details