Johnson Electric North America, Inc. Automotive Cooling Fan Motor CFM-L220

Description
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.
Description
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Suppliers

Company
Product
Description
Supplier Links
Automotive Cooling Fan Motor - CFM-L220 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive Cooling Fan Motor
CFM-L220
Automotive Cooling Fan Motor CFM-L220
Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery thermal management under its Gate brand. Johnson Electric’s custom engineered cooling fan modules range from 15 to over 400W airflow power to meet customer fuel and CO2 requirements for small, mid-size and full-size cars. Our highly innovative and safe electrical motor technologies deliver the best cooling performance, minimize power consumption, package size and weight with outstanding noise performance. Cooling Fan Modules are custom engineered in collaboration with OEM engineering and manufactured in proximity to vehicle assembly plants.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number CFM-L220
Product Name Automotive Cooling Fan Motor
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A T .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
0.032 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-300C-14270 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 0.5 to 4.0 VDC
Output Power 1.47E-4 HP
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
Brushless Motor - YHD-BL2925 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details