The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
| Johnson Electric North America, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | NF213G-022 |
| Product Name | Industry DC Motor |
| DC Voltage Range | 18.0 VDC |
| Output Power | 0.0 HP |
| Continuous Torque | 0.1 In-lbs (0.1268 kg-cm) |