Johnson Electric North America, Inc. Industry Compact DC Motor QC8A1(0)SG-022

Description
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry Compact DC Motor - QC8A1(0)SG-022 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry Compact DC Motor
QC8A1(0)SG-022
Industry Compact DC Motor QC8A1(0)SG-022
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number QC8A1(0)SG-022
Product Name Industry Compact DC Motor
DC Voltage Range 18.0 VDC
Output Power 1.26 HP
Continuous Torque 14.9 In-lbs (17.15 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3040 - Bodine Electric Company
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1965 HP
View Details
22ECP60 Ultra EC Slotless Brushless DC Motor - 22ECP60 8B 90 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
View Details