The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
| Johnson Electric North America, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | QC8A1(0)SG-020 |
| Product Name | Industry Compact DC Motor |
| DC Voltage Range | 18.0 VDC |
| Output Power | 0.8000 HP |
| Continuous Torque | 11.9 In-lbs (13.69 kg-cm) |