Johnson Electric North America, Inc. Automotive Compact DC Motor C-E450

Description
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive Compact DC Motor - C-E450 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive Compact DC Motor
C-E450
Automotive Compact DC Motor C-E450
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number C-E450
Product Name Automotive Compact DC Motor
DC Voltage Range 13.0 VDC
Output Power 0.0800 HP
Continuous Torque 3.8 In-lbs (4.39 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

With High Speed Micro Motor - YHD-R280 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.8600 amps
View Details
FRAMELESS MOTOR - 38FSP06-B01011-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.58 in-oz/amp (18.2 mN-m/amp)
Output Power 0.1474 HP
View Details
DC Micro Motor - BD44ZY85 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Coreless motors - A22C-14 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details