Johnson Electric North America, Inc. Industry DC Motor NF213G-011

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - NF213G-011 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
NF213G-011
Industry DC Motor NF213G-011
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number NF213G-011
Product Name Industry DC Motor
DC Voltage Range 2.4 VDC
Output Power 0.0100 HP
Continuous Torque 0.2 In-lbs (0.2652 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1254 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1628 HP
View Details
Specs
Commutation Brushless
DC Voltage Range 9.6 VDC
Torque Constant 0.9091 in-oz/amp (6.42 mN-m/amp)
View Details
DC-Micromotors Series 0816 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 6.94E-7 oz-in-sec² (4.90E-6 kg-cm²)
View Details