Johnson Electric North America, Inc. Automotive DC Motor S700P

Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive DC Motor - S700P - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive DC Motor
S700P
Automotive DC Motor S700P
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number S700P
Product Name Automotive DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.3600 HP
Continuous Torque 7.3 In-lbs (8.47 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

26N58 Brush DC Coreless Motor - 26N58-110.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushless motors - C12B-06 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
PTRE-280SA Precious Metal Brushed Direct Current (DC) Micro Motors - PTRE-280SA-22120 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 4.5 to 7.5 VDC
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details