Johnson Electric North America, Inc. Industry DC Motor HC785LP-012

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - HC785LP-012 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
HC785LP-012
Industry DC Motor HC785LP-012
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number HC785LP-012
Product Name Industry DC Motor
DC Voltage Range 18.0 VDC
Output Power 0.8600 HP
Continuous Torque 10.4 In-lbs (11.99 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

16N78 Athlonix Brush DC Motor - 16N78-135.1001 - Portescap
Specs
Commutation Brush
DC Voltage Range 1.5 VDC
Torque Constant 0.2549 in-oz/amp (1.8 mN-m/amp)
View Details
2 suppliers
Coreless motors - A16B-31 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
View Details
12193 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-N20-13115 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 1.5 to 3.0 VDC
Output Power 4.02E-4 HP
View Details
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details