Johnson Electric North America, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Johnson Electric provides the widest variety of FFC interconnect options available to suit your needs: Johnson Electric provides manufacturing and assembling capable of meeting requirements of J-STD-001 and IPC-A-610 specifications. | |
| ALC (Auto Line Cable) enables users to directly lap solder a laminated flat flexible cable to a PCB with manual or hot bar soldering techniques. The cable comes with pushpins... | |
| As signal speeds within circuits and cables extend into the gigahertz range, it is imperative to protect critical parts of an assembly with appropriate electrical shielding to maintain signal fidelity,... | |
| Johnson Electric Display Cable is built with Hirose DF9 connector soldered and molded to 0.5MM pitch laminated flat flexible cable and is typically used in applications for board to flat... | |
| Johnson Electric's Jumper Cable comes in 2.54 mm (.100") or 1.27 mm (.050") conductor pitch laminated flat flexible cable. Cable termination can be either Tyco Electronics/Amp FFC receptacle or Solder... | |
| Johnson Electric's laminated flat flexible cables can be folding into a variety of configurations where spacing constraints are a limiting design factor. When folding is preferred at assembly, cables can... | |
| Through the Parlex brand, Johnson Electric provides custom FFC solutions across a wide range of industries and complexities. Johnson Electric sets the standard for designing flat, flexible cable assemblies that... |