The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor technology can be custom engineered to meet the needs of specialized applications. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
| Johnson Electric North America, Inc. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | E6EHS-12 |
| Product Name | Industry EC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.0038 HP |