Johnson Electric North America, Inc. Industry DC Motor NF213G-023

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - NF213G-023 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
NF213G-023
Industry DC Motor NF213G-023
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number NF213G-023
Product Name Industry DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0100 HP
Continuous Torque 0.2 In-lbs (0.2883 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

28L28 Brush DC Coreless Motor - 28L28-413E.49 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 28.0 VDC
View Details
PTFS-260SA Carbon Brushed Direct Current (DC) Micro Motors - PTFS-260SA-12330 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 15.0 VDC
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
DC Brush 12V DC Fan Motor - YHD-BS67S - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details