Johnson Electric North America, Inc. Automotive DC Motor KC315MSG-104

Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive DC Motor - KC315MSG-104 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive DC Motor
KC315MSG-104
Automotive DC Motor KC315MSG-104
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number KC315MSG-104
Product Name Automotive DC Motor
DC Voltage Range 13.5 VDC
Output Power 0.0400 HP
Continuous Torque 0.4 In-lbs (0.4958 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series Range - SD11 Series - parvalux by maxon
Specs
DC Construction Series Wound
Output Power 0.0201 to 0.2010 HP
Continuous Torque 0.5 to 2.1 In-lbs (0.6122 to 2.45 kg-cm)
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details
Micro Motor - YHD-F150 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
Continuous Current 0.9320 amps
View Details