The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Johnson Electric North America, Inc. | |
---|---|
Product Category | DC Motors |
Product Number | HC971LG-120 |
Product Name | Automotive DC Motor |
Standard DC Voltage | 12V |
DC Voltage Range | 12.0 VDC |
Output Power | 0.1600 HP |
Continuous Torque | 8.8 In-lbs (10.14 kg-cm) |