Johnson Electric North America, Inc. Industry DC Motor HC313G-011

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - HC313G-011 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
HC313G-011
Industry DC Motor HC313G-011
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number HC313G-011
Product Name Industry DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0100 HP
Continuous Torque 0.2 In-lbs (0.2076 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1111225151-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
RPX16 Brushless DC Motor - RapidPower™ Xtreme Series - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
Torque Constant 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp)
View Details
PBL86 Range - PBL86 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.5616 to 0.7854 HP
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details