Johnson Electric North America, Inc. Industry DC Motor HC683LG-302

Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Industry DC Motor - HC683LG-302 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Industry DC Motor
HC683LG-302
Industry DC Motor HC683LG-302
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number HC683LG-302
Product Name Industry DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.2600 HP
Continuous Torque 4.2 In-lbs (4.9 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

35ECS80 Ultra EC Slotless Brushless DC Motor - 35ECS80 10B 8 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless motors - C17B-19 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
PTRS-260SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-260SA-12330 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 15.0 VDC
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details