Johnson Electric North America, Inc. Datasheets for Piezoelectric Motors
Piezoelectric motors use a piezoelectric ceramic element to produce ultrasonic vibrations of an appropriate type in a stator structure. The consequent movement can either be rotational or linear depending on the design of the structure.
Piezoelectric Motors: Learn more
| Product Name | Notes |
|---|---|
| Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing... | |
| Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged... | |
| Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR... | |
| Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. |