Johnson Electric North America, Inc. Automotive DC Motor S400D

Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Automotive DC Motor - S400D - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive DC Motor
S400D
Automotive DC Motor S400D
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand provides a technical benchmark of excellence. The Johnson Electric product development process continues to advance DC product line ppm performance to meet the customer’s goals. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category DC Motors
Product Number S400D
Product Name Automotive DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1200 HP
Continuous Torque 1.8 In-lbs (2.04 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

22DCTAthlonix - Precious Metal Brush DC Motor - 22DCT 32P2 211E 14 - Portescap
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Torque Constant 6.52 in-oz/amp (46.04 mN-m/amp)
View Details
Brushless motors - C17B-27 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 7.4 VDC
Output Power 0.0020 HP
View Details
Flat Motion Series 3190 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC60-12 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 3710 rpm
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details