Mile-X Equipment, Inc. OTC 1130 9" Bearing Splitter OTC1130

Description
OTC 1130 9" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used with a Push-Puller, puller legs are threaded into the attachment’s two tapped holes. Specifications: Maximum Spread: 9" Minimum Spread: ½" Thread of tapped holes in adapter 5/8"–18 Distance between adjusting screws 6" Weight: 12 lbs, 9 oz Application: Use with puller Nos. 1035, 1040, 1041, 1042, 1065, 1063 & 938
Description
OTC 1130 9" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used with a Push-Puller, puller legs are threaded into the attachment’s two tapped holes. Specifications: Maximum Spread: 9" Minimum Spread: ½" Thread of tapped holes in adapter 5/8"–18 Distance between adjusting screws 6" Weight: 12 lbs, 9 oz Application: Use with puller Nos. 1035, 1040, 1041, 1042, 1065, 1063 & 938

Suppliers

Company
Product
Description
Supplier Links
OTC 1130 9
Coldwater, OH, USA
OTC 1130 9" Bearing Splitter
OTC1130
OTC 1130 9" Bearing Splitter OTC1130
OTC 1130 9" Bearing Splitter These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used with a Push-Puller, puller legs are threaded into the attachment’s two tapped holes. Specifications: Maximum Spread: 9" Minimum Spread: ½" Thread of tapped holes in adapter 5/8"–18 Distance between adjusting screws 6" Weight: 12 lbs, 9 oz Application: Use with puller Nos. 1035, 1040, 1041, 1042, 1065, 1063 & 938

OTC 1130 9" Bearing Splitter

These versatile accessories feature “knife-like” edges which are easily placed behind the part to secure a gripping surface, even when clearances are extremely limited. When used with an OTC Grip-O-Matic puller, puller jaws grip attachment’s outer edge; when used with a Push-Puller, puller legs are threaded into the attachment’s two tapped holes.

Specifications:

  • Maximum Spread: 9"
  • Minimum Spread: ½"
  • Thread of tapped holes in adapter 5/8"–18
  • Distance between adjusting screws 6"
  • Weight: 12 lbs, 9 oz

Application:

  • Use with puller Nos. 1035, 1040, 1041, 1042, 1065, 1063 & 938
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Hand Tools
Product Number OTC1130
Product Name OTC 1130 9" Bearing Splitter
Unlock Full Specs
to access all available technical data

Similar Products